Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC257AQPWREP

Description
Win Source Part Number: 1256528-SN74LVC257AQ PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22357-1,V62/0466 0-01YE,-V62/04660-01 YE,296-22357-6R,296- 22357-2,2156-SN74LVC 257AQPWREP,296-22357 -1R,-296-22357-1,-V6 2/04660-01YER,-296-2 2357-1R,-296-22357-1 ,296-22357-6,-SN74LV C257AQPWREPR,TEXTISS N74LVC257AQPWREP,296 -22357-2R Base Product Number: 74LVC257
Request a Quote Datasheet
Description
Win Source Part Number: 1256528-SN74LVC257AQ PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22357-1,V62/0466 0-01YE,-V62/04660-01 YE,296-22357-6R,296- 22357-2,2156-SN74LVC 257AQPWREP,296-22357 -1R,-296-22357-1,-V6 2/04660-01YER,-296-2 2357-1R,-296-22357-1 ,296-22357-6,-SN74LV C257AQPWREPR,TEXTISS N74LVC257AQPWREP,296 -22357-2R Base Product Number: 74LVC257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256528-SN74LVC257AQPWREP
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256528-SN74LVC257AQPWREP
Win Source Part Number: 1256528-SN74LVC257AQ PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22357-1,V62/0466 0-01YE,-V62/04660-01 YE,296-22357-6R,296- 22357-2,2156-SN74LVC 257AQPWREP,296-22357 -1R,-296-22357-1,-V6 2/04660-01YER,-296-2 2357-1R,-296-22357-1 ,296-22357-6,-SN74LV C257AQPWREPR,TEXTISS N74LVC257AQPWREP,296 -22357-2R Base Product Number: 74LVC257

Win Source Part Number: 1256528-SN74LVC257AQPWREP
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Multiplexer
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22357-1,V62/04660-01YE,-V62/04660-01YE,296-22357-6R,296-22357-2,2156-SN74LVC257AQPWREP,296-22357-1R,-296-22357-1,-V62/04660-01YER,-296-22357-1R,-296-22357-1,296-22357-6,-SN74LVC257AQPWREPR,TEXTISSN74LVC257AQPWREP,296-22357-2R
Base Product Number: 74LVC257

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256528-SN74LVC257AQPWREP
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 4.5V ~ 5.5V
View Details