Quadruple 2-Line To 1-Line Data Selector/Multiplexer
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LVC257ADT | SN74LVC257ADT | SN74LVC257ADT | SN74LVC257ADT |
| Product Name | SN74LVC257A Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 3.6V; 1.65 | 3.6V; 1.65V ~ 3.6V | ||
| Package Type | SO,SOIC,SSOP,TSSOP,VQFN | SOP; SOP16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | LVC | CMOS |