Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3125DBQRE4

Description
IC BUS SWITCH 1 X 1:1 16SSOP
Datasheet
Description
IC BUS SWITCH 1 X 1:1 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3125DBQRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3125DBQRE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3125DBQRE4
IC BUS SWITCH 1 X 1:1 16SSOP

IC BUS SWITCH 1 X 1:1 16SSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74CB3Q3125DBQRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CB3Q3125DBQRE4
Signal Switches, Multiplexers, Decoders 74CB3Q3125DBQRE4
Bus Switch 1 x 1:1 16-SSOP

Bus Switch 1 x 1:1 16-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CB3Q3125DBQRE4 74CB3Q3125DBQRE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT139PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS670LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-CLCC
Operating Current 1 to 4 mA
View Details
2 suppliers