Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245ARGYR SN74LVC245ARGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 104157-SN74LVC245ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVC245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC245AQ20-13; MC74LCX245MNTWG; SN74LVC245APWLE; SN74LVC245ADWE4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 104157-SN74LVC245ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVC245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC245AQ20-13; MC74LCX245MNTWG; SN74LVC245APWLE; SN74LVC245ADWE4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245ARGYR - 104157-SN74LVC245ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245ARGYR
104157-SN74LVC245ARGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245ARGYR 104157-SN74LVC245ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 104157-SN74LVC245ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVC245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC245AQ20-13; MC74LCX245MNTWG; SN74LVC245APWLE; SN74LVC245ADWE4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104157-SN74LVC245ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVC245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC245AQ20-13; MC74LCX245MNTWG; SN74LVC245APWLE; SN74LVC245ADWE4;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUS TRANSCEIVER 8BIT 20QFN - 815-SN74LVC245ARGYR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20QFN
815-SN74LVC245ARGYR
IC BUS TRANSCEIVER 8BIT 20QFN 815-SN74LVC245ARGYR
IC BUS TRANSCEIVER 8BIT 20QFN

IC BUS TRANSCEIVER 8BIT 20QFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC245ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC245ARGYR
Buffers, Drivers, Receivers, Transceivers SN74LVC245ARGYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 104157-SN74LVC245ARGYR 815-SN74LVC245ARGYR SN74LVC245ARGYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC245ARGYR IC BUS TRANSCEIVER 8BIT 20QFN Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-VFQFN Exposed Pad Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details