Octal bus transceiver with 3-state outputs designed for 1.65-V to 3.6-V operation, available in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C.
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125
Octal 3-State Bus Transceiver, 8-Bit, Bidirectional, CMOS, TSSOP Product overview: SN74LVC245APWRG3 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC245APWRG3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC245APWRG3 | 704-SN74LVC245APWRG3 |
| Product Name | SN74LVC245A Octal Bus Transceiver With 3-State Outputs | 8-bit TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |