Octal buffer with 3-state outputs for asynchronous bus communication, available in a 20-pin TSSOP package measuring 6.50mm × 6.50mm × 1.20mm. Operates from 1.65V to 3.6V with inputs tolerant to 5.5V. Supports operation from -40°C to +125°C and has a maximum propagation delay of 5.9ns at 3.3V. Features include mixed-mode signal operation, latch-up performance exceeding 250mA, and back-drive protection.
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 125
8-Ch 3-State Buffer IC, 1.65-3.6V, CMOS, 20-TSSOP Product overview: SN74LVC244APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244APW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC244APW | 704-SN74LVC244APW |
| Product Name | SN74LVC244A Octal Buffer/Driver With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 |