Octal buffer with 3-state outputs designed for 1.65V to 3.6V operation, supporting input voltages up to 5.5V and operating over a temperature range of -40°C to +125°C. Available in a 20-pin SOIC package with dimensions of 12.80mm × 7.50mm. Features include mixed-mode signal operation, live insertion support, and back-drive protection.
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125
Octal 3-State Buffer/Driver, 8-Bit, CMOS, SOIC Product overview: SN74LVC244ADWE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244ADWE4 can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC244ADWE4 | 704-SN74LVC244ADWE4 | SN74LVC244ADWE4 |
| Product Name | SN74LVC244A Octal Buffer/Driver With 3-State Outputs | 8-bit SOIC Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 |