Buffers & Line Drivers Tri-State Octal
IC, NON INVERTING BUFFER, TVSOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC244; Logic Case Style:TVSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC244ADGVR | 29AH7640 |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer, Tvsop-20; Logic Device Type Texas Instruments |