Features
Immune to Ground Loops
Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables)
Asynchronous Data Rates to 115.2 kbps
Dual Modes (High Speed / Low Speed) for Maximum Range
Surge Protection is Standard
External DTE/DCE Switch
Transformer isolated Model 1016 and 1019 for between-building applications
Models 1016 and 1019 is compatible with the Patton Model 1010
Overview The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to 115.2 kbps. Low Speed mode supports data rates from 300 bps to 57.6 kbps. The Model 1010B's transformer isolation provides immunity from ground loops, and 600 Watts of surge protection is standard. No AC power or batteries are required for operation.
Features
- Immune to Ground Loops
- Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables)
- Asynchronous Data Rates to 115.2 kbps
- Dual Modes (High Speed / Low Speed) for Maximum Range
- Surge Protection is Standard
- External DTE/DCE Switch
- Transformer isolated Model 1016 and 1019 for between-building applications
- Models 1016 and 1019 is compatible with the Patton Model 1010
Overview
The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to 115.2 kbps. Low Speed mode supports data rates from 300 bps to 57.6 kbps. The Model 1010B's transformer isolation provides immunity from ground loops, and 600 Watts of surge protection is standard. No AC power or batteries are required for operation.