Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255605-SN74LVC244AD
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 1.65-3.6V, SSOP Product overview: SN74LVC244ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244ADBRG4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC244ADBRG4 | 1255605-SN74LVC244ADBRG4 | 704-SN74LVC244ADBRG4 |
| Product Name | SN74LVC244A Octal Buffer/Driver With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244ADBRG4 | 8-bit 3.6V SSOP Interface Transceiver IC |
| Technology | LVC | ||
| Device Type | Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V |