Texas Instruments SN74LVC244A Octal Buffer/Driver With 3-State Outputs SN74LVC244ADBRE4

Description
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 125
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC244A Octal Buffer/Driver With 3-State Outputs - SN74LVC244ADBRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC244A Octal Buffer/Driver With 3-State Outputs
SN74LVC244ADBRE4
SN74LVC244A Octal Buffer/Driver With 3-State Outputs SN74LVC244ADBRE4
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 125

Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244ADBRE4 - 1255604-SN74LVC244ADBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244ADBRE4
1255604-SN74LVC244ADBRE4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244ADBRE4 1255604-SN74LVC244ADBRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255604-SN74LVC244AD BRE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74LVC244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255604-SN74LVC244ADBRE4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 3.6V SSOP Interface Transceiver IC
704-SN74LVC244ADBRE4
8-bit 3.6V SSOP Interface Transceiver IC 704-SN74LVC244ADBRE4
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 1.65-3.6V, SSOP Product overview: SN74LVC244ADBRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244ADBRE4 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, 1.65-3.6V, SSOP Product overview: SN74LVC244ADBRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244ADBRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC244ADBRE4 1255604-SN74LVC244ADBRE4 704-SN74LVC244ADBRE4
Product Name SN74LVC244A Octal Buffer/Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244ADBRE4 8-bit 3.6V SSOP Interface Transceiver IC
Technology LVC
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details