Octal Buffer/Driver With 3-State Outputs 20-TVSOP -40 to 85
Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1255598-SN74LVC240AD
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC240
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Octal 3-State Buffer/Driver, 8-Bit, 6.5ns, CMOS, TFSOP Product overview: SN74LVC240ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC240ADGVR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC240ADGVR | SN74LVC240ADGVR | 1255598-SN74LVC240ADGVR | 704-SN74LVC240ADGVR |
| Product Name | SN74LVC240A Octal Buffer/Driver With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC240ADGVR | 8-bit Interface Transceiver IC | |
| Technology | LVC | |||
| Device Type | Buffer | Line / Bus Driver | Buffer | Transceiver |
| Features | RoHS | RoHS | RoHS |