The SN74LVC240ADBR is an octal buffer/driver with 3-state outputs in a 20-lead SSOP package, operating from 1.65V to 3.6V with inputs tolerant to 5.5V. It features two banks of four drivers, each with an active-low output enable, and supports mixed-mode signal operation. Propagation delay is 6.5ns at 3.3V. The device operates from -40°C to 125°C, supports live insertion and back-drive protection, and has typical output ground bounce under 0.8V and output undershoot over 2V at 3.3V. The thermal pad is connected to ground or left floating.
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 85
8-Bit Octal Buffer/Driver 3-State Inverting CMOS SSOP Product overview: SN74LVC240ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC240ADBR can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC240ADBR | 704-SN74LVC240ADBR | SN74LVC240ADBR |
| Product Name | SN74LVC240A Octal Buffer/Driver With 3-State Outputs | 8-bit SSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |