Texas Instruments SN74LVC2244A Octal Buffer/Driver With 3-State Outputs SN74LVC2244APWRG4

Description
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2244A is an octal buffer/driver with 3-state outputs designed for operation from 1.65 V to 3.6 V, featuring inputs tolerant to 5.5 V and integrated 26-Ω series resistors on output ports. It supports mixed-mode signal operation, live insertion, partial power-down mode, and back-drive protection. The part is available in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, with an operating temperature range of -40°C to 85°C. It meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM, and latch-up performance exceeds 250 mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74LVC2244A is an octal buffer/driver with 3-state outputs designed for operation from 1.65 V to 3.6 V, featuring inputs tolerant to 5.5 V and integrated 26-Ω series resistors on output ports. It supports mixed-mode signal operation, live insertion, partial power-down mode, and back-drive protection. The part is available in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, with an operating temperature range of -40°C to 85°C. It meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM, and latch-up performance exceeds 250 mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs - SN74LVC2244APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs
SN74LVC2244APWRG4
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs SN74LVC2244APWRG4
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 85

Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V TSSOP Interface Transceiver IC
704-SN74LVC2244APWRG4
8-bit 3.6V TSSOP Interface Transceiver IC 704-SN74LVC2244APWRG4
Octal 3-State Buffer/Driver, 1.65-3.6V, CMOS, 8-Bit, TSSOP Product overview: SN74LVC2244APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244APWRG 4 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 1.65-3.6V, CMOS, 8-Bit, TSSOP Product overview: SN74LVC2244APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244APWRG4 - 1255596-SN74LVC2244APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244APWRG4
1255596-SN74LVC2244APWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244APWRG4 1255596-SN74LVC2244APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255596-SN74LVC2244A PWRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 74LVC2244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255596-SN74LVC2244APWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC2244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC2244APWRG4 704-SN74LVC2244APWRG4 1255596-SN74LVC2244APWRG4
Product Name SN74LVC2244A Octal Buffer/Driver With 3-State Outputs 8-bit 3.6V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244APWRG4
Technology LVC
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details