Octal buffer/driver with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring 5.5-V tolerant inputs and integrated 26-Ω series resistors on outputs. Packaged in a 20-pin TSSOP with dimensions of 6.50 mm × 4.40 mm, operating over a temperature range of -40°C to 85°C. Supports live insertion, partial-power-down mode, and back-drive protection. Latch-up performance exceeds 250 mA per JESD17, with ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 85
8-Ch 3-State Buffer IC, 1.65-3.6V, 12mA, 5.5ns, TSSOP Product overview: SN74LVC2244APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244APW can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC2244APW | 704-SN74LVC2244APW | SN74LVC2244APW |
| Product Name | SN74LVC2244A Octal Buffer/Driver With 3-State Outputs | 3.6V 12mA TSSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |