Texas Instruments SN74LVC2244A Octal Buffer/Driver With 3-State Outputs SN74LVC2244ADBRG4

Description
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs - SN74LVC2244ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs
SN74LVC2244ADBRG4
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs SN74LVC2244ADBRG4
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 85

Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit SSOP Interface Transceiver IC
704-SN74LVC2244ADBRG4
8-bit SSOP Interface Transceiver IC 704-SN74LVC2244ADBRG4
Octal Buffer/Driver 3-State 8-Bit CMOS 20-SSOP Product overview: SN74LVC2244ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244ADBRG 4 can be used for catalog matching and distributor lookup.

Octal Buffer/Driver 3-State 8-Bit CMOS 20-SSOP Product overview: SN74LVC2244ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ADBRG4 - 1255592-SN74LVC2244ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ADBRG4
1255592-SN74LVC2244ADBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ADBRG4 1255592-SN74LVC2244ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255592-SN74LVC2244A DBRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74LVC2244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255592-SN74LVC2244ADBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC2244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC2244ADBRG4 704-SN74LVC2244ADBRG4 1255592-SN74LVC2244ADBRG4
Product Name SN74LVC2244A Octal Buffer/Driver With 3-State Outputs 8-bit SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ADBRG4
Technology LVC
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details