Texas Instruments Logic - Logic - Specialty Logic - SN74LVC1GX04DRLR SN74LVC1GX04DRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100530-SN74LVC1GX04 DRLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 6-SOT Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100530-SN74LVC1GX04 DRLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 6-SOT Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVC1GX04DRLR - 1100530-SN74LVC1GX04DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVC1GX04DRLR
1100530-SN74LVC1GX04DRLR
Logic - Logic - Specialty Logic - SN74LVC1GX04DRLR 1100530-SN74LVC1GX04DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1100530-SN74LVC1GX04 DRLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 6-SOT Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100530-SN74LVC1GX04DRLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Crystal Oscillator Driver
Number of Bits: 1
Supply Voltage: 1.65 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-SOT
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystal Oscillator Driver 6-SOT-5X3 -40 to 125 Product overview: SN74LVC1GX04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DRLR can be used for catalog matching and distributor lookup.

Crystal Oscillator Driver 6-SOT-5X3 -40 to 125 Product overview: SN74LVC1GX04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1100530-SN74LVC1GX04DRLR 703-SN74LVC1GX04DRLR
Product Name Logic - Logic - Specialty Logic - SN74LVC1GX04DRLR Logic IC
Gate Type Crystal Oscillator Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5410FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details