Texas Instruments Logic - Logic - Specialty Logic - SN74LVC1GX04DBVT SN74LVC1GX04DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100528-SN74LVC1GX04 DBVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74LVC1GX04DBVR; 74LVC1GX04DBVTE4; 74LVC1GX04DBVRE4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100528-SN74LVC1GX04 DBVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74LVC1GX04DBVR; 74LVC1GX04DBVTE4; 74LVC1GX04DBVRE4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVC1GX04DBVT - 1100528-SN74LVC1GX04DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVC1GX04DBVT
1100528-SN74LVC1GX04DBVT
Logic - Logic - Specialty Logic - SN74LVC1GX04DBVT 1100528-SN74LVC1GX04DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100528-SN74LVC1GX04 DBVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74LVC1GX04DBVR; 74LVC1GX04DBVTE4; 74LVC1GX04DBVRE4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100528-SN74LVC1GX04DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Crystal Oscillator Driver
Number of Bits: 1
Supply Voltage: 1.65 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): SN74LVC1GX04DBVR; 74LVC1GX04DBVTE4; 74LVC1GX04DBVRE4;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
703-SN74LVC1GX04DBVT
5.5V SOT-23 Logic IC 703-SN74LVC1GX04DBVT
1-Bit Logic Inverter, SOT-23, 1.65-5.5V, 5ns PD Product overview: SN74LVC1GX04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DBVT can be used for catalog matching and distributor lookup.

1-Bit Logic Inverter, SOT-23, 1.65-5.5V, 5ns PD Product overview: SN74LVC1GX04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1100528-SN74LVC1GX04DBVT 703-SN74LVC1GX04DBVT
Product Name Logic - Logic - Specialty Logic - SN74LVC1GX04DBVT 5.5V SOT-23 Logic IC
Gate Type Crystal Oscillator Driver NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS21LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers