Texas Instruments SOT-23 Logic IC SN74LVC1GX04DBVR

Description
Crystal Oscillator Driver 6-SOT-23 -40 to 125 Product overview: SN74LVC1GX04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal Oscillator Driver 6-SOT-23 -40 to 125 Product overview: SN74LVC1GX04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Logic IC
703-SN74LVC1GX04DBVR
SOT-23 Logic IC 703-SN74LVC1GX04DBVR
Crystal Oscillator Driver 6-SOT-23 -40 to 125 Product overview: SN74LVC1GX04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DBVR can be used for catalog matching and distributor lookup.

Crystal Oscillator Driver 6-SOT-23 -40 to 125 Product overview: SN74LVC1GX04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1GX04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74LVC1GX04DBVR - 1255587-SN74LVC1GX04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVC1GX04DBVR
1255587-SN74LVC1GX04DBVR
Logic - Logic - Specialty Logic - SN74LVC1GX04DBVR 1255587-SN74LVC1GX04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1255587-SN74LVC1GX04 DBVR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Mounting: SMD Logic Type: Crystal Oscillator Driver Supply Voltage: 1.65 V ~ 5.5 V Resolution: 1 Family Name: SN74LVC1GX04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74LVC1GX04DBVT; 74LVC1GX04DBVTE4; 74LVC1GX04DBVRE4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255587-SN74LVC1GX04DBVR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Logic Type: Crystal Oscillator Driver
Supply Voltage: 1.65 V ~ 5.5 V
Resolution: 1
Family Name: SN74LVC1GX04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): SN74LVC1GX04DBVT; 74LVC1GX04DBVTE4; 74LVC1GX04DBVRE4;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LVC1GX04DBVR 1255587-SN74LVC1GX04DBVR
Product Name SOT-23 Logic IC Logic - Logic - Specialty Logic - SN74LVC1GX04DBVR
Gate Type Buffer/Driver Crystal Oscillator Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers