Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04YZPR

Description
Single Inverter Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single Inverter Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04YZPR
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04YZPR
Single Inverter Gate 5-DSBGA -40 to 85

Single Inverter Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1GU04YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1GU04YZPRCT-ND
Gates and Inverters 296-SN74LVC1GU04YZPRCT-ND
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1GU04YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1GU04YZPRTR-ND
Gates and Inverters 296-SN74LVC1GU04YZPRTR-ND
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1GU04YZPR - 1100525-SN74LVC1GU04YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1GU04YZPR
1100525-SN74LVC1GU04YZPR
Logic - Logic - Gates and Inverters - SN74LVC1GU04YZPR 1100525-SN74LVC1GU04YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100525-SN74LVC1GU04 YZPR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100525-SN74LVC1GU04YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V Logic IC
705-SN74LVC1GU04YZPR
SMD 5.5V Logic IC 705-SN74LVC1GU04YZPR
1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns, Surface Mount Product overview: SN74LVC1GU04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04YZPR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns, Surface Mount Product overview: SN74LVC1GU04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1GU04YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04YZPR
Gates and Inverters SN74LVC1GU04YZPR
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04YZPR
IC INVERTER 1CH 1-INP 5DSBGA

IC INVERTER 1CH 1-INP 5DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74LVC1GU04YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04YZPR
Logic - Gates and Inverters SN74LVC1GU04YZPR
IC INVERTER 1CH 1-INP 5DSBGA

IC INVERTER 1CH 1-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04YZPR 296-SN74LVC1GU04YZPRCT-ND 1100525-SN74LVC1GU04YZPR 705-SN74LVC1GU04YZPR SN74LVC1GU04YZPR SN74LVC1GU04YZPR SN74LVC1GU04YZPR
Product Name SN74LVC1GU04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1GU04YZPR SMD 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers