Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DSFR

Description
Single Inverter Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04DSFR
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DSFR
Single Inverter Gate 6-SON -40 to 125

Single Inverter Gate 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns Delay, SON Product overview: SN74LVC1GU04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DSFR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns Delay, SON Product overview: SN74LVC1GU04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-29055-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29055-1-ND
Gates and Inverters 296-29055-1-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29055-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29055-2-ND
Gates and Inverters 296-29055-2-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29055-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29055-6-ND
Gates and Inverters 296-29055-6-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257717-SN74LVC1GU04DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257717-SN74LVC1GU04DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257717-SN74LVC1GU04DSFR
Win Source Part Number: 1257717-SN74LVC1GU04 DSFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-29055-2,2156-SN7 4LVC1GU04DSFR,-296-2 9055-1,296-29055-6,- SN74LVC1GU04DSFRR,TE XTISSN74LVC1GU04DSFR ,296-29055-1 Base Product Number: 74LVC1GU04

Win Source Part Number: 1257717-SN74LVC1GU04DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-29055-2,2156-SN74LVC1GU04DSFR,-296-29055-1,296-29055-6,-SN74LVC1GU04DSFRR,TEXTISSN74LVC1GU04DSFR,296-29055-1
Base Product Number: 74LVC1GU04

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1GU04DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04DSFR
Logic - Gates and Inverters SN74LVC1GU04DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1GU04DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04DSFR
Gates and Inverters SN74LVC1GU04DSFR
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04DSFR 705-SN74LVC1GU04DSFR 296-29055-1-ND 1257717-SN74LVC1GU04DSFR SN74LVC1GU04DSFR SN74LVC1GU04DSFR SN74LVC1GU04DSFR
Product Name SN74LVC1GU04 Single Inverter Gate 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers