Single Inverter Gate 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1100523-SN74LVC1GU04
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Inverter IC 1 Channel SOT-5
Inverter IC 1 Channel SOT-5
Inverter IC 1 Channel SOT-5
1-Bit CMOS Inverter, SOT-553, 1.65-5.5V, -40 to 125°C Product overview: SN74LVC1GU04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DRLR
Inverter IC 1 Channel SOT-5
IC INVERTER 1CH 1-INP SOT5
IC INVERTER 1CH 1-INP SOT5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1GU04DRLR | 1100523-SN74LVC1GU04DRLR | 296-18657-2-ND | 705-SN74LVC1GU04DRLR | SN74LVC1GU04DRLR | SN74LVC1GU04DRLR | SN74LVC1GU04DRLR |
| Product Name | SN74LVC1GU04 Single Inverter Gate | Logic - Logic - Gates and Inverters - SN74LVC1GU04DRLR | Gates and Inverters | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Logic Family | LVC | ||||||
| Propagation Delay | 5.5 ns | 3.5 ns | 3.5 ns | 3 ns | |||
| Operating Current | 0.0100 mA | 32 mA | 0.0100 mA |