Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DCKT

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04DCKT
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DCKT
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-32314-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32314-1-ND
Gates and Inverters 296-32314-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32314-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32314-2-ND
Gates and Inverters 296-32314-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32314-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32314-6-ND
Gates and Inverters 296-32314-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKT - 1100522-SN74LVC1GU04DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKT
1100522-SN74LVC1GU04DCKT
Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKT 1100522-SN74LVC1GU04DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100522-SN74LVC1GU04 DCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100522-SN74LVC1GU04DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1-Bit CMOS Inverter IC, 1.65-5.5V, 3.5ns, SC-70, -40 to 125C Product overview: SN74LVC1GU04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DCKT can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 3.5ns, SC-70, -40 to 125C Product overview: SN74LVC1GU04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1GU04DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04DCKT
Gates and Inverters SN74LVC1GU04DCKT
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1GU04DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04DCKT
Logic - Gates and Inverters SN74LVC1GU04DCKT
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Logic, Single Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments - 26AJ9479 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Single Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments
26AJ9479
Logic, Single Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments 26AJ9479
LOGIC, SINGLE INVERTER GATE, 5SC70; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic RoHS Compliant: Yes

LOGIC, SINGLE INVERTER GATE, 5SC70; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04DCKT
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04DCKT 296-32314-1-ND 1100522-SN74LVC1GU04DCKT 705-SN74LVC1GU04DCKT SN74LVC1GU04DCKT SN74LVC1GU04DCKT 26AJ9479 SN74LVC1GU04DCKT
Product Name SN74LVC1GU04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKT 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic, Single Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details