Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DBVR

Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04DBVR
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DBVR
Single Inverter Gate 5-SOT-23 -40 to 125

Single Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-8487-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8487-1-ND
Gates and Inverters 296-8487-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-8487-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8487-2-ND
Gates and Inverters 296-8487-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-8487-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8487-6-ND
Gates and Inverters 296-8487-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1GU04DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1GU04DBVR
1.65-5.5V CMOS Inverter, 1-Bit, SOT-23, 3ns PD Product overview: SN74LVC1GU04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DBVR can be used for catalog matching and distributor lookup.

1.65-5.5V CMOS Inverter, 1-Bit, SOT-23, 3ns PD Product overview: SN74LVC1GU04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVR - 007221-SN74LVC1GU04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVR
007221-SN74LVC1GU04DBVR
Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVR 007221-SN74LVC1GU04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007221-SN74LVC1GU04D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Family Name: SN74LVC1GU04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1GU04STRTC7SZU04 F; PI74SXT1GU04TE; TC7SZU04F(TE85L,F); Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007221-SN74LVC1GU04DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Family Name: SN74LVC1GU04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1GU04STRTC7SZU04F; PI74SXT1GU04TE; TC7SZU04F(TE85L,F);
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1GU04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04DBVR
Logic - Gates and Inverters SN74LVC1GU04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1GU04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04DBVR
Gates and Inverters SN74LVC1GU04DBVR
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Single Inverter, Sot-23-5; Logic Function Texas Instruments - 76C4059 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter, Sot-23-5; Logic Function Texas Instruments
76C4059
Single Inverter, Sot-23-5; Logic Function Texas Instruments 76C4059
SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Single Inverter, Sot-23-5; Logic Family; Msl Texas Instruments - 42AH2001 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter, Sot-23-5; Logic Family; Msl Texas Instruments
42AH2001
Single Inverter, Sot-23-5; Logic Family; Msl Texas Instruments 42AH2001
SINGLE INVERTER, SOT-23-5; LOGIC FAMILY; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SINGLE INVERTER, SOT-23-5; LOGIC FAMILY; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04DBVR 296-8487-1-ND 705-SN74LVC1GU04DBVR 007221-SN74LVC1GU04DBVR SN74LVC1GU04DBVR SN74LVC1GU04DBVR SN74LVC1GU04DBVR 76C4059 42AH2001
Product Name SN74LVC1GU04 Single Inverter Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Single Inverter, Sot-23-5; Logic Function Texas Instruments Single Inverter, Sot-23-5; Logic Family; Msl Texas Instruments
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 5.5 ns 3.5 ns 3 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers