Texas Instruments SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99YZPR

Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-DSBGA -40 to 125
Request a Quote Datasheet
Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs - SN74LVC1G99YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs
SN74LVC1G99YZPR
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99YZPR
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-DSBGA -40 to 125

Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-DSBGA -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G99YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G99YZPRCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G99YZPRCT-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G99YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G99YZPRDKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G99YZPRDKR-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G99YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G99YZPRTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G99YZPRTR-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99YZPR - 1255585-SN74LVC1G99YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99YZPR
1255585-SN74LVC1G99YZPR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99YZPR 1255585-SN74LVC1G99YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1255585-SN74LVC1G99Y ZPR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-XFBGA, DSBGA Number of Circuits: 1 Mounting: SMD Logic Type: Configurable Multiple Function Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Family Name: SN74LVC1G99 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9) Alternative Parts (Cross-Reference): SN74LVC1G99YEPR; SN74LVC1G99DCTRE4; SN74LVC1G99DCUTG4; Introduction Date: December 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255585-SN74LVC1G99YZPR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-XFBGA, DSBGA
Number of Circuits: 1
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Family Name: SN74LVC1G99
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Alternative Parts (Cross-Reference): SN74LVC1G99YEPR; SN74LVC1G99DCTRE4; SN74LVC1G99DCUTG4;
Introduction Date: December 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multi-Function Logic Gate, 3-State Output, Schmitt Trigger Input, CMOS Product overview: SN74LVC1G99YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99YZPR can be used for catalog matching and distributor lookup.

Multi-Function Logic Gate, 3-State Output, Schmitt Trigger Input, CMOS Product overview: SN74LVC1G99YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G99YZPR - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99YZPR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99YZPR
IC GATE CONFIG MULTI-FUNC 8DSBGA

IC GATE CONFIG MULTI-FUNC 8DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G99YZPR
Logic Gates SN74LVC1G99YZPR
Logic Gates CnfgrbleMultFnctnGt

Logic Gates CnfgrbleMultFnctnGt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99YZPR
IC GATE CONFIG MULTI-FUNC 8DSBGA

IC GATE CONFIG MULTI-FUNC 8DSBGA

Supplier's Site
IC GATE CONFIG MULTI-FUNC 8DSBGA - 815-SN74LVC1G99YZPR - Utmel Electronic Limited
Hong Kong, China
IC GATE CONFIG MULTI-FUNC 8DSBGA
815-SN74LVC1G99YZPR
IC GATE CONFIG MULTI-FUNC 8DSBGA 815-SN74LVC1G99YZPR
IC GATE CONFIG MULTI-FUNC 8DSBGA

IC GATE CONFIG MULTI-FUNC 8DSBGA

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99YZPR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99YZPR
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-DSBGA (1.9x0.9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G99YZPR 296-SN74LVC1G99YZPRCT-ND 1255585-SN74LVC1G99YZPR 770-SN74LVC1G99YZPR SN74LVC1G99YZPR SN74LVC1G99YZPR SN74LVC1G99YZPR SN74LVC1G99YZPR 815-SN74LVC1G99YZPR SN74LVC1G99YZPR
Product Name SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99YZPR Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable IC GATE CONFIG MULTI-FUNC 8DSBGA Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.8V 1.65V ~ 5.5V
Output Type 3-State 3-State Tri-State 3-State; Tri-State 3-State; Tri-State
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 30.8 ns 8.6 ns 8.6 ns
Operating Current 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers