Texas Instruments SN74LVC1G99-Q1 Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99QDCURQ1

Description
Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G99-Q1 Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs - SN74LVC1G99QDCURQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G99-Q1 Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs
SN74LVC1G99QDCURQ1
SN74LVC1G99-Q1 Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99QDCURQ1
Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125

Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125

Buy Now Datasheet
Schmitt Trigger Logic IC, 4-Input, 1-Output, 3-State, VSSOP Product overview: SN74LVC1G99QDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99QDCUR Q1 can be used for catalog matching and distributor lookup.

Schmitt Trigger Logic IC, 4-Input, 1-Output, 3-State, VSSOP Product overview: SN74LVC1G99QDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99QDCURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99QDCURQ1 - 1100519-SN74LVC1G99QDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99QDCURQ1
1100519-SN74LVC1G99QDCURQ1
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99QDCURQ1 1100519-SN74LVC1G99QDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 1100519-SN74LVC1G99Q DCURQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100519-SN74LVC1G99QDCURQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29053-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29053-2-ND
Gates and Inverters - Multi-Function, Configurable 296-29053-2-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29053-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29053-1-ND
Gates and Inverters - Multi-Function, Configurable 296-29053-1-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29053-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29053-6-ND
Gates and Inverters - Multi-Function, Configurable 296-29053-6-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
 - SN74LVC1G99QDCURQ1 - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO8

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99QDCURQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99QDCURQ1
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99QDCURQ1
IC CONFIG MULT-FUNC GATE US8

IC CONFIG MULT-FUNC GATE US8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99QDCURQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99QDCURQ1
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99QDCURQ1
IC CONFIG MULT-FUNC GATE US8

IC CONFIG MULT-FUNC GATE US8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99QDCURQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99QDCURQ1
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99QDCURQ1
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates AC Ultra-Config Multi-Function Gate

Logic Gates AC Ultra-Config Multi-Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99QDCURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99QDCURQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99QDCURQ1
IC CONFIG MULT-FUNC GATE US8

IC CONFIG MULT-FUNC GATE US8

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G99QDCURQ1 770-SN74LVC1G99QDCURQ1 1100519-SN74LVC1G99QDCURQ1 296-29053-2-ND SN74LVC1G99QDCURQ1 SN74LVC1G99QDCURQ1 SN74LVC1G99QDCURQ1 SN74LVC1G99QDCURQ1 SN74LVC1G99QDCURQ1 SN74LVC1G99QDCURQ1
Product Name SN74LVC1G99-Q1 Automotive Catalog Ultra-Configurable Multi-Function Gate With 3-State Outputs Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99QDCURQ1 Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type 3-State Tri-State 3-State Tri-State 3-State; Tri-State 3-State; Tri-State
Logic Family LVC CMOS
Propagation Delay 32.8 ns 5.2 ns
Operating Current 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details