Texas Instruments SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99DCUTE4

Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125
Request a Quote
Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G99 is a configurable multiple-function gate with a 3-state output, supporting operation from 1.65 V to 5.5 V and offering nine logic functions including buffer, inverter, AND, NAND, XOR, and others. It features input hysteresis for improved noise immunity, ±24-mA output drive at 3.3 V, and a maximum propagation delay of 6.7 ns at 3.3 V. The device is available in a VSSOP (DCU) package with 8 pins and operates over a temperature range of -40 °C to 125 °C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards. The output is disabled when the output-enable (OE) input is high, and the device supports live insertion, partial-power-down mode, and back-drive protection. Input voltages up to 5.5 V are tolerated while the supply is at 3.3 V.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G99 is a configurable multiple-function gate with a 3-state output, supporting operation from 1.65 V to 5.5 V and offering nine logic functions including buffer, inverter, AND, NAND, XOR, and others. It features input hysteresis for improved noise immunity, ±24-mA output drive at 3.3 V, and a maximum propagation delay of 6.7 ns at 3.3 V. The device is available in a VSSOP (DCU) package with 8 pins and operates over a temperature range of -40 °C to 125 °C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards. The output is disabled when the output-enable (OE) input is high, and the device supports live insertion, partial-power-down mode, and back-drive protection. Input voltages up to 5.5 V are tolerated while the supply is at 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs - SN74LVC1G99DCUTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs
SN74LVC1G99DCUTE4
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99DCUTE4
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125

Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125

Buy Now Datasheet
Configurable Multi-Function Gate, 3-State, Schmitt Trigger, VSSOP Product overview: SN74LVC1G99DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99DCUTE 4 can be used for catalog matching and distributor lookup.

Configurable Multi-Function Gate, 3-State, Schmitt Trigger, VSSOP Product overview: SN74LVC1G99DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99DCUTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258209-SN74LVC1G99DCUTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258209-SN74LVC1G99DCUTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258209-SN74LVC1G99DCUTE4
Win Source Part Number: 1258209-SN74LVC1G99D CUTE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC1G Product Status: Obsolete

Win Source Part Number: 1258209-SN74LVC1G99DCUTE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC1G
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUTE4-ND
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUTE4-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUTE4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUTE4
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUTE4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUTE4
IC CONFIG MULTIPLE FUNCT US8

IC CONFIG MULTIPLE FUNCT US8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUTE4
IC CONFIG MULTIPLE FUNCT US8

IC CONFIG MULTIPLE FUNCT US8

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G99DCUTE4 770-SN74LVC1G99DCUTE4 1258209-SN74LVC1G99DCUTE4 SN74LVC1G99DCUTE4-ND SN74LVC1G99DCUTE4 SN74LVC1G99DCUTE4 SN74LVC1G99DCUTE4
Product Name SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type 3-State Tri-State 3-State 3-State; Tri-State 3-State; Tri-State
Logic Family LVC
Propagation Delay 30.8 ns 8.6 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details