Texas Instruments SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99DCTR

Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs - SN74LVC1G99DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs
SN74LVC1G99DCTR
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99DCTR
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-SM8 -40 to 125

Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-SM8 -40 to 125

Buy Now Datasheet
5.5V 32mA Logic IC - 770-SN74LVC1G99DCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA Logic IC
770-SN74LVC1G99DCTR
5.5V 32mA Logic IC 770-SN74LVC1G99DCTR
CMOS 3-State Logic Gate, Schmitt Trigger Input, 1.65-5.5V, 32mA Product overview: SN74LVC1G99DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99DCTR can be used for catalog matching and distributor lookup.

CMOS 3-State Logic Gate, Schmitt Trigger Input, 1.65-5.5V, 32mA Product overview: SN74LVC1G99DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18590-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18590-1-ND
Gates and Inverters - Multi-Function, Configurable 296-18590-1-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18590-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18590-6-ND
Gates and Inverters - Multi-Function, Configurable 296-18590-6-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18590-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18590-2-ND
Gates and Inverters - Multi-Function, Configurable 296-18590-2-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Buy Now Datasheet
Multi Function Gate, 4 I/p, Ssop-8; Logic Family / Base Number Texas Instruments - 26AJ9524 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, 4 I/p, Ssop-8; Logic Family / Base Number Texas Instruments
26AJ9524
Multi Function Gate, 4 I/p, Ssop-8; Logic Family / Base Number Texas Instruments 26AJ9524
MULTI FUNCTION GATE, 4 I/P, SSOP-8; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; RoHS Compliant: Yes

MULTI FUNCTION GATE, 4 I/P, SSOP-8; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCTR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCTR
IC CONFIG MULTI-FUNC GATE SM8

IC CONFIG MULTI-FUNC GATE SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCTR
IC CONFIG MULTI-FUNC GATE SM8

IC CONFIG MULTI-FUNC GATE SM8

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCTR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCTR
IC CONFIG MULTI-FUNC GATE SM8

IC CONFIG MULTI-FUNC GATE SM8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCTR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCTR
Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Configurable Multiple Function Configurable 1 Circuit 4 Input SM8

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G99DCTR
Logic Gates SN74LVC1G99DCTR
Logic Gates CONFIG Mult- FUNCTION GATE

Logic Gates CONFIG Mult- FUNCTION GATE

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G99DCTR 770-SN74LVC1G99DCTR 296-18590-1-ND 26AJ9524 SN74LVC1G99DCTR SN74LVC1G99DCTR SN74LVC1G99DCTR SN74LVC1G99DCTR SN74LVC1G99DCTR
Product Name SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs 5.5V 32mA Logic IC Gates and Inverters - Multi-Function, Configurable Multi Function Gate, 4 I/p, Ssop-8; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type 3-State 3-State 3-State; Tri-State Tri-State 3-State; Tri-State
Logic Family LVC
Propagation Delay 30.8 ns 8.6 ns
Operating Current 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers