Texas Instruments SN74LVC1G98-EP Enhanced Product Configurable Multiple-Function Gate SN74LVC1G98IDCKREP

Description
Enhanced Product Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98-EP Enhanced Product Configurable Multiple-Function Gate - SN74LVC1G98IDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G98-EP Enhanced Product Configurable Multiple-Function Gate
SN74LVC1G98IDCKREP
SN74LVC1G98-EP Enhanced Product Configurable Multiple-Function Gate SN74LVC1G98IDCKREP
Enhanced Product Configurable Multiple-Function Gate 6-SC70 -40 to 85

Enhanced Product Configurable Multiple-Function Gate 6-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-22353-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-22353-2-ND
Gates and Inverters - Multi-Function, Configurable 296-22353-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Configurable Logic Gate SC, 3-Input, 1-Output, CMOS, 6.3ns Product overview: SN74LVC1G98IDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98IDCKR EP can be used for catalog matching and distributor lookup.

Configurable Logic Gate SC, 3-Input, 1-Output, CMOS, 6.3ns Product overview: SN74LVC1G98IDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98IDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98IDCKREP - 1100511-SN74LVC1G98IDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98IDCKREP
1100511-SN74LVC1G98IDCKREP
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98IDCKREP 1100511-SN74LVC1G98IDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1100511-SN74LVC1G98I DCKREP Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100511-SN74LVC1G98IDCKREP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Configurable Multi Function Gate

Logic Gates Configurable Multi Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98IDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98IDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98IDCKREP
IC CONFIG MULTI-FUNC GATE SC70-6

IC CONFIG MULTI-FUNC GATE SC70-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98IDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98IDCKREP
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98IDCKREP
IC CONFIG MULTI-FUNC GATE SC70-6

IC CONFIG MULTI-FUNC GATE SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98IDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98IDCKREP
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98IDCKREP
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98IDCKREP 296-22353-2-ND 770-SN74LVC1G98IDCKREP 1100511-SN74LVC1G98IDCKREP SN74LVC1G98IDCKREP SN74LVC1G98IDCKREP SN74LVC1G98IDCKREP SN74LVC1G98IDCKREP
Product Name SN74LVC1G98-EP Enhanced Product Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98IDCKREP Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details