Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DSFR

Description
Configurable Multiple-Function Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DSFR
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DSFR
Configurable Multiple-Function Gate 6-SON -40 to 125

Configurable Multiple-Function Gate 6-SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G98DSFR - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
770-SN74LVC1G98DSFR
5.5V Logic IC 770-SN74LVC1G98DSFR
3-Input Multi-Function Logic Gate, CMOS, Schmitt Trigger, SON, 5.5V Product overview: SN74LVC1G98DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DSFR can be used for catalog matching and distributor lookup.

3-Input Multi-Function Logic Gate, CMOS, Schmitt Trigger, SON, 5.5V Product overview: SN74LVC1G98DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29877-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29877-6-ND
Gates and Inverters - Multi-Function, Configurable 296-29877-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29877-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29877-1-ND
Gates and Inverters - Multi-Function, Configurable 296-29877-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29877-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29877-2-ND
Gates and Inverters - Multi-Function, Configurable 296-29877-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1371087-SN74LVC1G98DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1371087-SN74LVC1G98DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1371087-SN74LVC1G98DSFR
Win Source Part Number: 1371087-SN74LVC1G98D SFR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Base Product Number: 74LVC1G98 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Single-Ended Logic Type: Configurable Multiple Function Number of Circuits: 1 Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Schmitt Trigger Input: No

Win Source Part Number: 1371087-SN74LVC1G98DSFR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Base Product Number: 74LVC1G98
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Single-Ended
Logic Type: Configurable Multiple Function
Number of Circuits: 1
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Schmitt Trigger Input: No

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DSFR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DSFR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DSFR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DSFR SN74LVC1G98DSFR 770-SN74LVC1G98DSFR 296-29877-6-ND 1371087-SN74LVC1G98DSFR SN74LVC1G98DSFR SN74LVC1G98DSFR SN74LVC1G98DSFR
Product Name SN74LVC1G98 Configurable Multiple-Function Gate 5.5V Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 16.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details