Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKTG4

Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote
Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G98 is a configurable multiple-function gate designed for 1.65-V to 5.5-V VCC operation, supporting logic functions including MUX, AND, OR, NAND, NOR, inverter, and noninverter. It features Schmitt-trigger inputs, 24-mA output drive at 3.3 V, and a maximum propagation delay of 6.3 ns at 3.3 V. The device operates from -40°C to 125°C, consumes 10 µA maximum quiescent current, and supports live insertion, partial-power-down mode, and back-drive protection. It is packaged in a 6-lead SC70 (DCK) package and complies with ESD protection standards exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G98 is a configurable multiple-function gate designed for 1.65-V to 5.5-V VCC operation, supporting logic functions including MUX, AND, OR, NAND, NOR, inverter, and noninverter. It features Schmitt-trigger inputs, 24-mA output drive at 3.3 V, and a maximum propagation delay of 6.3 ns at 3.3 V. The device operates from -40°C to 125°C, consumes 10 µA maximum quiescent current, and supports live insertion, partial-power-down mode, and back-drive protection. It is packaged in a 6-lead SC70 (DCK) package and complies with ESD protection standards exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DCKTG4
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKTG4
Configurable Multiple-Function Gate 6-SC70 -40 to 125

Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKTG4 - 1100509-SN74LVC1G98DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKTG4
1100509-SN74LVC1G98DCKTG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKTG4 1100509-SN74LVC1G98DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100509-SN74LVC1G98D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100509-SN74LVC1G98DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CMOS Multi-Function Gate, 3-Input, Schmitt Trigger, SC-88 Product overview: SN74LVC1G98DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKTG 4 can be used for catalog matching and distributor lookup.

CMOS Multi-Function Gate, 3-Input, Schmitt Trigger, SC-88 Product overview: SN74LVC1G98DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-51608-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-51608-2-ND
Gates and Inverters - Multi-Function, Configurable 296-51608-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
 - SN74LVC1G98DCKTG4 - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKTG4
IC CONFIG MULTI FUNCTION SC70-6

IC CONFIG MULTI FUNCTION SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKTG4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKTG4
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKTG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKTG4
IC CONFIG MULTI FUNCTION SC70-6

IC CONFIG MULTI FUNCTION SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DCKTG4 1100509-SN74LVC1G98DCKTG4 770-SN74LVC1G98DCKTG4 296-51608-2-ND SN74LVC1G98DCKTG4 SN74LVC1G98DCKTG4 SN74LVC1G98DCKTG4 SN74LVC1G98DCKTG4 SN74LVC1G98DCKTG4
Product Name SN74LVC1G98 Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKTG4 Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 16.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers