Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKT

Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DCKT
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKT
Configurable Multiple-Function Gate 6-SC70 -40 to 125

Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKT - 1100508-SN74LVC1G98DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKT
1100508-SN74LVC1G98DCKT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKT 1100508-SN74LVC1G98DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100508-SN74LVC1G98D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100508-SN74LVC1G98DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-49917-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-49917-2-ND
Gates and Inverters - Multi-Function, Configurable 296-49917-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-49917-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-49917-6-ND
Gates and Inverters - Multi-Function, Configurable 296-49917-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-49917-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-49917-1-ND
Gates and Inverters - Multi-Function, Configurable 296-49917-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G98DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKT can be used for catalog matching and distributor lookup.

3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G98DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G98DCKT - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKT
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKT
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKT
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKT
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKT
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DCKT 1100508-SN74LVC1G98DCKT 296-49917-2-ND 770-SN74LVC1G98DCKT SN74LVC1G98DCKT SN74LVC1G98DCKT SN74LVC1G98DCKT SN74LVC1G98DCKT
Product Name SN74LVC1G98 Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKT Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 16.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers