Texas Instruments Logic IC SN74LVC1G98DCKRG4

Description
Logic IC: 3-Input Configurable Gate, Schmitt Trigger, SC-70, CMOS Product overview: SN74LVC1G98DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G98DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Logic IC: 3-Input Configurable Gate, Schmitt Trigger, SC-70, CMOS Product overview: SN74LVC1G98DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G98DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC: 3-Input Configurable Gate, Schmitt Trigger, SC-70, CMOS Product overview: SN74LVC1G98DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G98DCKRG 4 can be used for catalog matching and distributor lookup.

Logic IC: 3-Input Configurable Gate, Schmitt Trigger, SC-70, CMOS Product overview: SN74LVC1G98DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G98DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRG4 - 1255581-SN74LVC1G98DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRG4
1255581-SN74LVC1G98DCKRG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRG4 1255581-SN74LVC1G98DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255581-SN74LVC1G98D CKRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255581-SN74LVC1G98DCKRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LVC1G98DCKRG4 1255581-SN74LVC1G98DCKRG4
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRG4
Gate Type Multi Function NOT
Supply Voltage 5.5V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Automotive TSSOP Logic IC - 705-74AHCT1G08GW-Q100 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details