Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKRE4

Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote
Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Configurable multiple-function gate designed for 1.65-V to 5.5-V VCC operation, featuring eight configurable logic functions including MUX, AND, OR, NAND, NOR, inverter, and noninverter, with 5.5-V tolerant inputs, 24-mA output drive at 3.3 V, 6.3-ns maximum propagation delay at 3.3 V, and 10-µA maximum quiescent current, housed in a 6-pin SC70 package with operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Configurable multiple-function gate designed for 1.65-V to 5.5-V VCC operation, featuring eight configurable logic functions including MUX, AND, OR, NAND, NOR, inverter, and noninverter, with 5.5-V tolerant inputs, 24-mA output drive at 3.3 V, 6.3-ns maximum propagation delay at 3.3 V, and 10-µA maximum quiescent current, housed in a 6-pin SC70 package with operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DCKRE4
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKRE4
Configurable Multiple-Function Gate 6-SC70 -40 to 125

Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKRE4-ND
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKRE4-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Logic IC: 3-Input Configurable Gate, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G98DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKRE 4 can be used for catalog matching and distributor lookup.

Logic IC: 3-Input Configurable Gate, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G98DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRE4 - 042784-SN74LVC1G98DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRE4
042784-SN74LVC1G98DCKRE4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRE4 042784-SN74LVC1G98DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 042784-SN74LVC1G98DC KRE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042784-SN74LVC1G98DCKRE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKRE4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKRE4
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKRE4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKRE4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKRE4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DCKRE4 SN74LVC1G98DCKRE4-ND 770-SN74LVC1G98DCKRE4 042784-SN74LVC1G98DCKRE4 SN74LVC1G98DCKRE4 SN74LVC1G98DCKRE4 SN74LVC1G98DCKRE4
Product Name SN74LVC1G98 Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKRE4 Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 16.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54S02J - 162969-54S02J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers