Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKR

Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DCKR
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DCKR
Configurable Multiple-Function Gate 6-SC70 -40 to 125

Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet
 - SN74LVC1G98DCKR - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKR - 042782-SN74LVC1G98DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKR
042782-SN74LVC1G98DCKR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKR 042782-SN74LVC1G98DCKR
Manufacturer: Texas Instruments Win Source Part Number: 042782-SN74LVC1G98DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 042782-SN74LVC1G98DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G98DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKR can be used for catalog matching and distributor lookup.

3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G98DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15584-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15584-2-ND
Gates and Inverters - Multi-Function, Configurable 296-15584-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15584-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15584-1-ND
Gates and Inverters - Multi-Function, Configurable 296-15584-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15584-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15584-6-ND
Gates and Inverters - Multi-Function, Configurable 296-15584-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G98DCKR
Logic Gates SN74LVC1G98DCKR
Logic Gates CONFIGURABLE Mult- FUNCTION GATE

Logic Gates CONFIGURABLE Mult- FUNCTION GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKR
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic, Multi-Function Gate, 6Sc-70; Logic Family / Base Number Texas Instruments - 33AH4925 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Multi-Function Gate, 6Sc-70; Logic Family / Base Number Texas Instruments
33AH4925
Logic, Multi-Function Gate, 6Sc-70; Logic Family / Base Number Texas Instruments 33AH4925
LOGIC, MULTI-FUNCTION GATE, 6SC-70; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; RoHS Compliant: Yes

LOGIC, MULTI-FUNCTION GATE, 6SC-70; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G98DCKR
Logic ICs >> Gates SN74LVC1G98DCKR
1.65V~5.5V 1 ConfigurableMultiple Function SC-70-6 Gates ROHS

1.65V~5.5V 1 ConfigurableMultipleFunction SC-70-6 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DCKR SN74LVC1G98DCKR 042782-SN74LVC1G98DCKR 770-SN74LVC1G98DCKR 296-15584-2-ND SN74LVC1G98DCKR SN74LVC1G98DCKR SN74LVC1G98DCKR SN74LVC1G98DCKR 33AH4925 SN74LVC1G98DCKR SN74LVC1G98DCKR
Product Name SN74LVC1G98 Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DCKR Logic IC Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic, Multi-Function Gate, 6Sc-70; Logic Family / Base Number Texas Instruments Gates and Inverters - Multi-Function, Configurable Logic ICs >> Gates
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Logic Family LVC CMOS
Propagation Delay 16.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers