Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DBVT

Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote
Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G98DBVT is a configurable multiple-function gate supporting 1.65-V to 5.5-V operation, with outputs capable of ±24 mA drive at 3.3 V and a maximum propagation delay of 6.3 ns at 3.3 V. It features Schmitt-trigger inputs, low quiescent current of 10 µA maximum, and supports live insertion and partial-power-down modes. The device is packaged in a 6-pin SOT-23 (DBV) configuration and operates over a temperature range of -40°C to 125°C. It includes ESD protection exceeding 2000 V (HBM), 200 V (MM), and 1000 V (CDM), and meets JESD78 Class II latch-up performance. The output behavior is programmed by three input states to select from logic functions such as MUX, AND, OR, NAND, NOR, inverter, and noninverter.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G98DBVT is a configurable multiple-function gate supporting 1.65-V to 5.5-V operation, with outputs capable of ±24 mA drive at 3.3 V and a maximum propagation delay of 6.3 ns at 3.3 V. It features Schmitt-trigger inputs, low quiescent current of 10 µA maximum, and supports live insertion and partial-power-down modes. The device is packaged in a 6-pin SOT-23 (DBV) configuration and operates over a temperature range of -40°C to 125°C. It includes ESD protection exceeding 2000 V (HBM), 200 V (MM), and 1000 V (CDM), and meets JESD78 Class II latch-up performance. The output behavior is programmed by three input states to select from logic functions such as MUX, AND, OR, NAND, NOR, inverter, and noninverter.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DBVT
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DBVT
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74LVC1G98DBVT - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258207-SN74LVC1G98DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258207-SN74LVC1G98DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258207-SN74LVC1G98DBVT
Win Source Part Number: 1258207-SN74LVC1G98D BVT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1G98DBVTE4,29 6-49916-1,2156-SN74L VC1G98DBVT,296-49916 -2,SN74LVC1G98DBVTE4 ,SN74LVC1G98DBVTG4,S N74LVC1G98DBVT,SN74L VC1G98DBVTG4,296-499 16-6,TEXTISSN74LVC1G 98DBVT Base Product Number: 74LVC1G98

Win Source Part Number: 1258207-SN74LVC1G98DBVT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1G98DBVTE4,296-49916-1,2156-SN74LVC1G98DBVT,296-49916-2,SN74LVC1G98DBVTE4,SN74LVC1G98DBVTG4,SN74LVC1G98DBVT,SN74LVC1G98DBVTG4,296-49916-6,TEXTISSN74LVC1G98DBVT
Base Product Number: 74LVC1G98

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-49916-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-49916-2-ND
Gates and Inverters - Multi-Function, Configurable 296-49916-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-49916-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-49916-6-ND
Gates and Inverters - Multi-Function, Configurable 296-49916-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-49916-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-49916-1-ND
Gates and Inverters - Multi-Function, Configurable 296-49916-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74LVC1G98DBVT
SOT-23 Logic IC 770-SN74LVC1G98DBVT
Configurable Logic Gate, 3-Input, Schmitt Trigger, SOT-23-6 Product overview: SN74LVC1G98DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DBVT can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, Schmitt Trigger, SOT-23-6 Product overview: SN74LVC1G98DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G98DBVT
Logic Gates SN74LVC1G98DBVT
Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DBVT
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DBVT
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DBVT
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DBVT
IC MULTI-FUNC GTE CONFIG SOT23-6

IC MULTI-FUNC GTE CONFIG SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DBVT
IC MULTI-FUNC GTE CONFIG SOT23-6

IC MULTI-FUNC GTE CONFIG SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DBVT SN74LVC1G98DBVT 1258207-SN74LVC1G98DBVT 296-49916-2-ND 770-SN74LVC1G98DBVT SN74LVC1G98DBVT SN74LVC1G98DBVT SN74LVC1G98DBVT SN74LVC1G98DBVT
Product Name SN74LVC1G98 Configurable Multiple-Function Gate Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable SOT-23 Logic IC Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 16.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details