Texas Instruments SN74LVC1G97-Q1 Automotive Catalog Configurable Multiple-Function Gate SN74LVC1G97QDBVRQ1

Description
Automotive Catalog Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97-Q1 Automotive Catalog Configurable Multiple-Function Gate - SN74LVC1G97QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G97-Q1 Automotive Catalog Configurable Multiple-Function Gate
SN74LVC1G97QDBVRQ1
SN74LVC1G97-Q1 Automotive Catalog Configurable Multiple-Function Gate SN74LVC1G97QDBVRQ1
Automotive Catalog Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Automotive Catalog Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74LVC1G97QDBVRQ1
SOT-23 Logic IC 770-SN74LVC1G97QDBVRQ1
Configurable Multi-Function Gate, Schmitt Trigger, SOT-23-6 Product overview: SN74LVC1G97QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97QDBVR Q1 can be used for catalog matching and distributor lookup.

Configurable Multi-Function Gate, Schmitt Trigger, SOT-23-6 Product overview: SN74LVC1G97QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97QDBVRQ1 - 104468-SN74LVC1G97QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97QDBVRQ1
104468-SN74LVC1G97QDBVRQ1
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97QDBVRQ1 104468-SN74LVC1G97QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 104468-SN74LVC1G97QD BVRQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104468-SN74LVC1G97QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32312-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32312-1-ND
Gates and Inverters - Multi-Function, Configurable 296-32312-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32312-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32312-2-ND
Gates and Inverters - Multi-Function, Configurable 296-32312-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32312-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32312-6-ND
Gates and Inverters - Multi-Function, Configurable 296-32312-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97QDBVRQ1
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97QDBVRQ1
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97QDBVRQ1
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97QDBVRQ1
IC MULTI-FUNC GTE CONFIG SOT23-6

IC MULTI-FUNC GTE CONFIG SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97QDBVRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97QDBVRQ1
IC MULTI-FUNC GTE CONFIG SOT23-6

IC MULTI-FUNC GTE CONFIG SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97QDBVRQ1 770-SN74LVC1G97QDBVRQ1 104468-SN74LVC1G97QDBVRQ1 296-32312-1-ND SN74LVC1G97QDBVRQ1 SN74LVC1G97QDBVRQ1 SN74LVC1G97QDBVRQ1 SN74LVC1G97QDBVRQ1
Product Name SN74LVC1G97-Q1 Automotive Catalog Configurable Multiple-Function Gate SOT-23 Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97QDBVRQ1 Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 16.4 ns 7.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers