Texas Instruments SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DSFR

Description
Configurable Multiple-Function Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97 Configurable Multiple-Function Gate - SN74LVC1G97DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G97 Configurable Multiple-Function Gate
SN74LVC1G97DSFR
SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DSFR
Configurable Multiple-Function Gate 6-SON -40 to 125

Configurable Multiple-Function Gate 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29875-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29875-6-ND
Gates and Inverters - Multi-Function, Configurable 296-29875-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29875-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29875-1-ND
Gates and Inverters - Multi-Function, Configurable 296-29875-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29875-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29875-2-ND
Gates and Inverters - Multi-Function, Configurable 296-29875-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258221-SN74LVC1G97DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258221-SN74LVC1G97DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258221-SN74LVC1G97DSFR
Win Source Part Number: 1258221-SN74LVC1G97D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29875-1,296-298 75-1,296-29875-2,-SN 74LVC1G97DSFRR,2156- SN74LVC1G97DSFR,-296 -29875-1,296-29875-6 ,TEXTISSN74LVC1G97DS FR Base Product Number: 74LVC1G97

Win Source Part Number: 1258221-SN74LVC1G97DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29875-1,296-29875-1,296-29875-2,-SN74LVC1G97DSFRR,2156-SN74LVC1G97DSFR,-296-29875-1,296-29875-6,TEXTISSN74LVC1G97DSFR
Base Product Number: 74LVC1G97

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
770-SN74LVC1G97DSFR
5.5V Logic IC 770-SN74LVC1G97DSFR
3-Input Configurable Logic Gate, CMOS, Schmitt Trigger, 5.5V, SON Product overview: SN74LVC1G97DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DSFR can be used for catalog matching and distributor lookup.

3-Input Configurable Logic Gate, CMOS, Schmitt Trigger, 5.5V, SON Product overview: SN74LVC1G97DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DSFR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DSFR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G97DSFR
Logic Gates SN74LVC1G97DSFR
Logic Gates Config Mult-Function Gate

Logic Gates Config Mult-Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DSFR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DSFR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DSFR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97DSFR 296-29875-6-ND 1258221-SN74LVC1G97DSFR 770-SN74LVC1G97DSFR SN74LVC1G97DSFR SN74LVC1G97DSFR SN74LVC1G97DSFR SN74LVC1G97DSFR SN74LVC1G97DSFR
Product Name SN74LVC1G97 Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 5.5V Logic IC Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers