SN74LVC1G97DRLR is a configurable multiple-function gate designed for 1.65-V to 5.5-V VCC operation, supporting logic functions including MUX, AND, OR, NAND, NOR, inverter, and noninverter. It is packaged in a SOT-5X3 (DRL) case measuring 1.60mm × 1.20mm, with an operating temperature range of -40°C to 125°C. The device features 24-mA output drive at 3.3V, a maximum propagation delay of 6.3ns at 3.3V, and includes Ioff for partial-power-down mode and back-drive protection. It meets ESD protection standards of 2000-V HBM, 200-V MM, and 1000-V CDM, and exceeds 100mA latch-up performance per JESD78, Class II.
Configurable Multiple-Function Gate 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1100504-SN74LVC1G97D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Multi-Function Logic Gate, 3-Input, Schmitt Trigger, CMOS, SOT Product overview: SN74LVC1G97DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DRLR can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
IC CONFIG MULTI-FUNC GATE SOT563
Logic Gates Cnfgrble Mult Function Gate
IC CONFIG MULTI-FUNC GATE SOT563
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
IC CONFIG MULTI-FUNC GATE SOT563
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G97DRLR | 1100504-SN74LVC1G97DRLR | 770-SN74LVC1G97DRLR | 296-18655-1-ND | SN74LVC1G97DRLR | SN74LVC1G97DRLR | SN74LVC1G97DRLR | SN74LVC1G97DRLR | SN74LVC1G97DRLR |
| Product Name | SN74LVC1G97 Configurable Multiple-Function Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DRLR | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | ||||||||
| Propagation Delay | 14.4 ns | 6.3 ns | |||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |