Configurable Multiple-Function Gate 6-SC70 -40 to 125
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Multi-Function Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, SC-88 Product overview: SN74LVC1G97DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCKT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258205-SN74LVC1G97D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1G97DCKT,296-
Base Product Number: 74LVC1G97
Logic Gates CONFIGURABLE MULTI FUNCTN GATE
IC MULTI-FUNC GATE CONFIG SC70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC MULTI-FUNC GATE CONFIG SC70-6
IC MULTI-FUNC GATE CONFIG SC70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G97DCKT | 296-32311-2-ND | 770-SN74LVC1G97DCKT | 1258205-SN74LVC1G97DCKT | SN74LVC1G97DCKT | SN74LVC1G97DCKT | SN74LVC1G97DCKT | SN74LVC1G97DCKT | SN74LVC1G97DCKT |
| Product Name | SN74LVC1G97 Configurable Multiple-Function Gate | Gates and Inverters - Multi-Function, Configurable | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | ||||||||
| Propagation Delay | 14.4 ns | 6.3 ns | |||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |