The SN74LVC1G97DCKRE4 is a configurable multiple-function gate from Texas Instruments, designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It supports various logic functions including MUX, AND, OR, NAND, NOR, inverter, and non-inverter, determined by an 8-pattern 3-bit input configuration. The device features a maximum propagation delay of 6.3 ns at 3.3 V and offers low power consumption with a maximum supply current of 10 µA. It is capable of ±24 mA output drive at 3.3 V and includes ESD protection exceeding JESD 22 standards. The SN74LVC1G97DCKRE4 is available in a compact SC70 package, making it suitable for applications in barcode scanners, embedded PCs, and various consumer electronics. Its I_off functionality supports live insertion and partial power-down modes, enhancing its versatility in circuit designs.
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Win Source Part Number: 1258203-SN74LVC1G97D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G97
Configurable Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, SC-88 Product overview: SN74LVC1G97DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCKRE
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC MULTI-FUNC GATE CONFIG SC70-6
IC MULTI-FUNC GATE CONFIG SC70-6
Logic Gates CONFIGURABLE MULTI FUNCTN GATE
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G97DCKRE4 | SN74LVC1G97DCKRE4-ND | 1258203-SN74LVC1G97DCKRE4 | 770-SN74LVC1G97DCKRE4 | SN74LVC1G97DCKRE4 | SN74LVC1G97DCKRE4 | SN74LVC1G97DCKRE4 | SN74LVC1G97DCKRE4 |
| Product Name | SN74LVC1G97 Configurable Multiple-Function Gate | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | |||||||
| Propagation Delay | 14.4 ns | 6.3 ns | ||||||
| Operating Current | 0.0100 mA | 32 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |