Texas Instruments SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DBVTG4

Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97 Configurable Multiple-Function Gate - SN74LVC1G97DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G97 Configurable Multiple-Function Gate
SN74LVC1G97DBVTG4
SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DBVTG4
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVTG4-ND
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVTG4-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74LVC1G97DBVTG4
SOT-23 Logic IC 770-SN74LVC1G97DBVTG4
Configurable Logic Gate, 3-Input, Schmitt Trigger, SOT-23-6 Product overview: SN74LVC1G97DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DBVTG 4 can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, Schmitt Trigger, SOT-23-6 Product overview: SN74LVC1G97DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVTG4 - 1100501-SN74LVC1G97DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVTG4
1100501-SN74LVC1G97DBVTG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVTG4 1100501-SN74LVC1G97DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100501-SN74LVC1G97D BVTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1100501-SN74LVC1G97DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVTG4
IC CONFIG MULTI FUNCTION SOT23-6

IC CONFIG MULTI FUNCTION SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVTG4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVTG4
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVTG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVTG4
IC CONFIG MULTI FUNCTION SOT23-6

IC CONFIG MULTI FUNCTION SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97DBVTG4 SN74LVC1G97DBVTG4-ND 770-SN74LVC1G97DBVTG4 1100501-SN74LVC1G97DBVTG4 SN74LVC1G97DBVTG4 SN74LVC1G97DBVTG4 SN74LVC1G97DBVTG4
Product Name SN74LVC1G97 Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable SOT-23 Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVTG4 Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
Logic - Logic - Gates and Inverters - 54F00DM - 1129205-54F00DM - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers