Texas Instruments SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DBVRE4

Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97 Configurable Multiple-Function Gate - SN74LVC1G97DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G97 Configurable Multiple-Function Gate
SN74LVC1G97DBVRE4
SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DBVRE4
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-52730-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-52730-2-ND
Gates and Inverters - Multi-Function, Configurable 296-52730-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258218-SN74LVC1G97DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258218-SN74LVC1G97DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258218-SN74LVC1G97DBVRE4
Win Source Part Number: 1258218-SN74LVC1G97D BVRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52730-6,296-5273 0-1,296-52730-2,SN74 LVC1G97DBVRE4 Base Product Number: 74LVC1G97

Win Source Part Number: 1258218-SN74LVC1G97DBVRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52730-6,296-52730-1,296-52730-2,SN74LVC1G97DBVRE4
Base Product Number: 74LVC1G97

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74LVC1G97DBVRE4
SOT-23 Logic IC 770-SN74LVC1G97DBVRE4
3-Input Multi-Function Logic Gate, SOT-23-6, Schmitt Trigger Product overview: SN74LVC1G97DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DBVRE 4 can be used for catalog matching and distributor lookup.

3-Input Multi-Function Logic Gate, SOT-23-6, Schmitt Trigger Product overview: SN74LVC1G97DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVRE4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVRE4
IC MULTI-FUNC GTE CONFIG SOT23-6

IC MULTI-FUNC GTE CONFIG SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVRE4
IC MULTI-FUNC GTE CONFIG SOT23-6

IC MULTI-FUNC GTE CONFIG SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVRE4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVRE4
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97DBVRE4 296-52730-2-ND 1258218-SN74LVC1G97DBVRE4 770-SN74LVC1G97DBVRE4 SN74LVC1G97DBVRE4 SN74LVC1G97DBVRE4 SN74LVC1G97DBVRE4 SN74LVC1G97DBVRE4
Product Name SN74LVC1G97 Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SOT-23 Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers