XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS
IC LVC/LCX/Z SERIES, 2-INPUT XOR GATE, BGA5, MO-211EA, DSBGA-5, Gate Product overview: SN74LVC1G86YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86YEAR can be used for catalog matching and distributor lookup.
IC GATE XOR 1CH 2-INP 5DSBGA
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE XOR 1CH 2-INP 5DSBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-15580-2-ND | SN74LVC1G86YEAR | 705-SN74LVC1G86YEAR | SN74LVC1G86YEAR | SN74LVC1G86YEAR | SN74LVC1G86YEAR |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR; XOR GATE, OR GATE | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 4 ns | 4 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |