Texas Instruments SN74LVC1G86-EP Enhanced Product Single 2-Input Exclusive-Or Gate SN74LVC1G86MDCKREP

Description
Enhanced Product Single 2-Input Exclusive-Or Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Exclusive-Or Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86-EP Enhanced Product Single 2-Input Exclusive-Or Gate - SN74LVC1G86MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G86-EP Enhanced Product Single 2-Input Exclusive-Or Gate
SN74LVC1G86MDCKREP
SN74LVC1G86-EP Enhanced Product Single 2-Input Exclusive-Or Gate SN74LVC1G86MDCKREP
Enhanced Product Single 2-Input Exclusive-Or Gate 5-SC70 -55 to 125

Enhanced Product Single 2-Input Exclusive-Or Gate 5-SC70 -55 to 125

Buy Now Datasheet
Singapore, Singapore
1G86 XOR Gate SC 1.65-5.5V CMOS 5.7ns 2-Input Product overview: SN74LVC1G86MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86MDCKR EP can be used for catalog matching and distributor lookup.

1G86 XOR Gate SC 1.65-5.5V CMOS 5.7ns 2-Input Product overview: SN74LVC1G86MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G86MDCKREP - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86MDCKREP - 812386-SN74LVC1G86MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86MDCKREP
812386-SN74LVC1G86MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC1G86MDCKREP 812386-SN74LVC1G86MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 812386-SN74LVC1G86MD CKREP Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Supplier Device Package: SC-70-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 5.7ns at 5V, 50pF Part Number Series: 74LVC1G86

Manufacturer: Texas Instruments
Win Source Part Number: 812386-SN74LVC1G86MDCKREP
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.7ns at 5V, 50pF
Part Number Series: 74LVC1G86

Buy Now
Gates and Inverters - 296-22351-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22351-2-ND
Gates and Inverters 296-22351-2-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22351-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22351-6-ND
Gates and Inverters 296-22351-6-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22351-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22351-1-ND
Gates and Inverters 296-22351-1-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86MDCKREP
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
IC GATE XOR 1CH 2-INP SC70-5 - 815-SN74LVC1G86MDCKREP - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 1CH 2-INP SC70-5
815-SN74LVC1G86MDCKREP
IC GATE XOR 1CH 2-INP SC70-5 815-SN74LVC1G86MDCKREP
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G86MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G86MDCKREP
Gates and Inverters SN74LVC1G86MDCKREP
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G86MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86MDCKREP
Logic - Gates and Inverters SN74LVC1G86MDCKREP
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2-In Exclusive-OR Gate

Logic Gates Mil Enhance Sgl 2-In Exclusive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86MDCKREP
Gates and Inverters SN74LVC1G86MDCKREP
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86MDCKREP 705-SN74LVC1G86MDCKREP SN74LVC1G86MDCKREP 812386-SN74LVC1G86MDCKREP 296-22351-2-ND SN74LVC1G86MDCKREP 815-SN74LVC1G86MDCKREP SN74LVC1G86MDCKREP SN74LVC1G86MDCKREP SN74LVC1G86MDCKREP SN74LVC1G86MDCKREP
Product Name SN74LVC1G86-EP Enhanced Product Single 2-Input Exclusive-Or Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G86MDCKREP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE XOR 1CH 2-INP SC70-5 Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V -3.3V; 3V; 3.3V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 6.7 ns 5.7 ns 5.7 ns 5.7 ns 5.7 ns 5.7 ns
Operating Current 0.0150 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5486FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type XOR
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers