Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKTG4

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86DCKTG4
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKTG4
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1-Bit XOR Gate, 1.65-5.5V, CMOS, SC-5, 4ns, 125°C Product overview: SN74LVC1G86DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKTG 4 can be used for catalog matching and distributor lookup.

1-Bit XOR Gate, 1.65-5.5V, CMOS, SC-5, 4ns, 125°C Product overview: SN74LVC1G86DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G86DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G86DCKTG4-ND
Gates and Inverters SN74LVC1G86DCKTG4-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKTG4 - 1100497-SN74LVC1G86DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKTG4
1100497-SN74LVC1G86DCKTG4
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKTG4 1100497-SN74LVC1G86DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100497-SN74LVC1G86D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100497-SN74LVC1G86DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86DCKTG4
Gates and Inverters SN74LVC1G86DCKTG4
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G86DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86DCKTG4
Logic - Gates and Inverters SN74LVC1G86DCKTG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Exclusive OR Gate

Logic Gates SNGL 2 Input Exclusive OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86DCKTG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G86DCKTG4
Gates and Inverters SN74LVC1G86DCKTG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86DCKTG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86DCKTG4 705-SN74LVC1G86DCKTG4 SN74LVC1G86DCKTG4-ND 1100497-SN74LVC1G86DCKTG4 SN74LVC1G86DCKTG4 SN74LVC1G86DCKTG4 SN74LVC1G86DCKTG4 SN74LVC1G86DCKTG4 SN74LVC1G86DCKTG4
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G86DCKTG4 Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers