Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKT

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86DCKT
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKT
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKT - 1100496-SN74LVC1G86DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKT
1100496-SN74LVC1G86DCKT
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKT 1100496-SN74LVC1G86DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100496-SN74LVC1G86D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100496-SN74LVC1G86DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G86DCKT
5.5V Logic IC 705-SN74LVC1G86DCKT
XOR Gate IC, 1x2-Input, CMOS, SC-70, 1.65-5.5V Product overview: SN74LVC1G86DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKT can be used for catalog matching and distributor lookup.

XOR Gate IC, 1x2-Input, CMOS, SC-70, 1.65-5.5V Product overview: SN74LVC1G86DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2520752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520752
Logic Gates 2520752
XOR Gate, SN74LVC1G86DCKT

XOR Gate, SN74LVC1G86DCKT

Supplier's Site
Logic Gates - 2520751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520751
Logic Gates 2520751
XOR Gate, SN74LVC1G86DCKT

XOR Gate, SN74LVC1G86DCKT

Supplier's Site
Logic Gates - 2520752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520752P
Logic Gates 2520752P
XOR Gate, SN74LVC1G86DCKT

XOR Gate, SN74LVC1G86DCKT

Supplier's Site
 - SN74LVC1G86DCKT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-32310-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32310-1-ND
Gates and Inverters 296-32310-1-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32310-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32310-2-ND
Gates and Inverters 296-32310-2-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32310-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32310-6-ND
Gates and Inverters 296-32310-6-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86DCKT
Gates and Inverters SN74LVC1G86DCKT
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R - 815-SN74LVC1G86DCKT - Utmel Electronic Limited
Hong Kong, China
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R
815-SN74LVC1G86DCKT
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R 815-SN74LVC1G86DCKT
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G86DCKT
Logic Gates SN74LVC1G86DCKT
Logic Gates SNGL 2 Input Exclusive OR Gate

Logic Gates SNGL 2 Input Exclusive OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86DCKT
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G86DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86DCKT
Logic - Gates and Inverters SN74LVC1G86DCKT
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86DCKT 1100496-SN74LVC1G86DCKT 705-SN74LVC1G86DCKT 2520752 SN74LVC1G86DCKT 296-32310-1-ND SN74LVC1G86DCKT 815-SN74LVC1G86DCKT SN74LVC1G86DCKT SN74LVC1G86DCKT SN74LVC1G86DCKT
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G86DCKT 5.5V Logic IC Logic Gates Gates and Inverters Gates and Inverters XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR OR; XOR XOR XOR; XOR (Exclusive OR) XOR XOR NOT; XOR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC LVCMOS; XOR CMOS CMOS; CMOS
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers