Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DBVT

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86DBVT
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DBVT
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74LVC1G86DBVT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-32309-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32309-6-ND
Gates and Inverters 296-32309-6-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32309-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32309-1-ND
Gates and Inverters 296-32309-1-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32309-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32309-2-ND
Gates and Inverters 296-32309-2-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86DBVT - 1100494-SN74LVC1G86DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86DBVT
1100494-SN74LVC1G86DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G86DBVT 1100494-SN74LVC1G86DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100494-SN74LVC1G86D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100494-SN74LVC1G86DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G86DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G86DBVT
XOR Gate IC, 1x2-Input, 1.65-5.5V, 4ns, SOT-23-5 Product overview: SN74LVC1G86DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DBVT can be used for catalog matching and distributor lookup.

XOR Gate IC, 1x2-Input, 1.65-5.5V, 4ns, SOT-23-5 Product overview: SN74LVC1G86DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G86DBVT
Logic Gates SN74LVC1G86DBVT
Logic Gates SNGL 2 Input Exclusive OR Gate

Logic Gates SNGL 2 Input Exclusive OR Gate

Buy Now Datasheet
Logic, Sngl 2In Excl-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 28AH5108 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Excl-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments
28AH5108
Logic, Sngl 2In Excl-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments 28AH5108
LOGIC, SNGL 2IN EXCL-OR GATE, 5SOT23; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

LOGIC, SNGL 2IN EXCL-OR GATE, 5SOT23; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G86DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86DBVT
Logic - Gates and Inverters SN74LVC1G86DBVT
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G86DBVT
Logic ICs >> Gates SN74LVC1G86DBVT
10uA 1.65V~5.5V 1 4ns@5V,50pF XORGate SOT-23-5 Gates ROHS

10uA 1.65V~5.5V 1 4ns@5V,50pF XORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G86DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86DBVT
Gates and Inverters SN74LVC1G86DBVT
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86DBVT
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86DBVT SN74LVC1G86DBVT 296-32309-6-ND 1100494-SN74LVC1G86DBVT 705-SN74LVC1G86DBVT SN74LVC1G86DBVT 28AH5108 SN74LVC1G86DBVT SN74LVC1G86DBVT SN74LVC1G86DBVT SN74LVC1G86DBVT
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G86DBVT 5.5V SOT-23 Logic IC Logic Gates Logic, Sngl 2In Excl-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V~5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers