Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DBVR

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86DBVR
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DBVR
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic Gates - 2184624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184624
Logic Gates 2184624
SN74LVC1G86DBVR, XOR Gate

SN74LVC1G86DBVR, XOR Gate

Supplier's Site
Logic Gates - 2184625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184625P
Logic Gates 2184625P
SN74LVC1G86DBVR, XOR Gate

SN74LVC1G86DBVR, XOR Gate

Supplier's Site
Logic Gates - 2184625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184625
Logic Gates 2184625
SN74LVC1G86DBVR, XOR Gate

SN74LVC1G86DBVR, XOR Gate

Supplier's Site
Singapore, Singapore
SOT-23 Logic IC
705-SN74LVC1G86DBVR
SOT-23 Logic IC 705-SN74LVC1G86DBVR
XOR Gate IC, 1-Element, 2-Input, CMOS, SOT-23 Product overview: SN74LVC1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DBVR can be used for catalog matching and distributor lookup.

XOR Gate IC, 1-Element, 2-Input, CMOS, SOT-23 Product overview: SN74LVC1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9853-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9853-2-ND
Gates and Inverters 296-9853-2-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-9853-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9853-6-ND
Gates and Inverters 296-9853-6-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-9853-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9853-1-ND
Gates and Inverters 296-9853-1-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74LVC1G86DBVR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86DBVR - 030334-SN74LVC1G86DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86DBVR
030334-SN74LVC1G86DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G86DBVR 030334-SN74LVC1G86DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030334-SN74LVC1G86DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G86 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G86STR; 74LVCE1G86W5-7; 74LVC1G86W5-7; PI74STX1G86TEX; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030334-SN74LVC1G86DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G86
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G86STR; 74LVCE1G86W5-7; 74LVC1G86W5-7; PI74STX1G86TEX;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G86DBVR
Logic Gates SN74LVC1G86DBVR
Logic Gates 2 Input

Logic Gates 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86DBVR
Gates and Inverters SN74LVC1G86DBVR
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74LVC1G86DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G86DBVR
Gates and Inverters SN74LVC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G86DBVR
Logic ICs >> Gates SN74LVC1G86DBVR
10uA 1.65V~5.5V 1 4ns@5V,50pF XORGate SOT-23-5 Gates ROHS

10uA 1.65V~5.5V 1 4ns@5V,50pF XORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments - 76C4107 - Newark, An Avnet Company
Chicago, IL, United States
Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments
76C4107
Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments 76C4107
SINGLE XOR GATE, 2I/P, SOT-23-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

SINGLE XOR GATE, 2I/P, SOT-23-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 17AH9334 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
17AH9334
Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 17AH9334
IC, EX-OR, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, EX-OR, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G86DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86DBVR
Logic - Gates and Inverters SN74LVC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86DBVR 2184624 705-SN74LVC1G86DBVR 296-9853-2-ND SN74LVC1G86DBVR 030334-SN74LVC1G86DBVR SN74LVC1G86DBVR SN74LVC1G86DBVR SN74LVC1G86DBVR SN74LVC1G86DBVR 76C4107 17AH9334 SN74LVC1G86DBVR SN74LVC1G86DBVR
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate Logic Gates SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G86DBVR Logic Gates Gates and Inverters Gates and Inverters Logic ICs >> Gates Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR; XOR XOR; XOR GATE, OR GATE XOR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC XOR CMOS CMOS
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers