D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS
Win Source Part Number: 1258367-SN74LVC1G80Y
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-14031-2,296-1403
Base Product Number: SN74LVC1G
Product Status: Obsolete
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
IC FF D-TYPE SNGL 1BIT 5DSBGA
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
IC FF D-TYPE SNGL 1BIT 5DSBGA
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC1G80YZAR | 1258367-SN74LVC1G80YZAR | 296-SN74LVC1G80YZARCT-ND | SN74LVC1G80YZAR | SN74LVC1G80YZAR | SN74LVC1G80YZAR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Package Type | BGA5; BGA | 5-XFBGA, DSBGA; BGA | 5-XFBGA, DSBGA; BGA | |||
| Logic Family | CMOS | |||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Propagation Delay | 4.5 ns | 4.5 ns |